Capital Lighting, Inc. 60-1621 Mid. Chandeliers-Glass Up 471440

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Chandelier UPC: 045923616211 Category: Chandeliers Glass: Tangerine Peel Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Chandelier UPC: 045923616211 Category: Chandeliers Glass: Tangerine Peel Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1621 Mid. Chandeliers-Glass Up - 471440 - Capital Lighting, Inc.
Columbus, OH, USA
60-1621 Mid. Chandeliers-Glass Up
471440
60-1621 Mid. Chandeliers-Glass Up 471440
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Rustic Bronze Product Name: Three Light Chandelier UPC: 045923616211 Category: Chandeliers Glass: Tangerine Peel Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Rustic Bronze
Product Name: Three Light Chandelier
UPC: 045923616211
Category: Chandeliers
Glass: Tangerine Peel
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471440
Product Name 60-1621 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147188 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 143mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details