Capital Lighting, Inc. 60-1643 Large Chandeliers-Candle 471437

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Newport Copper Product Name: Nine Light Chandelier UPC: 045923616433 Category: Chandeliers Glass: Autumn Haze Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Newport Copper Product Name: Nine Light Chandelier UPC: 045923616433 Category: Chandeliers Glass: Autumn Haze Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1643 Large Chandeliers-Candle - 471437 - Capital Lighting, Inc.
Columbus, OH, USA
60-1643 Large Chandeliers-Candle
471437
60-1643 Large Chandeliers-Candle 471437
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 38.00 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Newport Copper Product Name: Nine Light Chandelier UPC: 045923616433 Category: Chandeliers Glass: Autumn Haze Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Newport Copper
Product Name: Nine Light Chandelier
UPC: 045923616433
Category: Chandeliers
Glass: Autumn Haze
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471437
Product Name 60-1643 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details