Capital Lighting, Inc. 60-1645 Semi-Flush Mts.-Bowl Style 471436

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.87 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Newport Copper Product Name: Two Light Semi-Flush UPC: 045923616457 Category: Semi-Flush Glass: Autumn Haze Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.87 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Newport Copper Product Name: Two Light Semi-Flush UPC: 045923616457 Category: Semi-Flush Glass: Autumn Haze Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1645 Semi-Flush Mts.-Bowl Style - 471436 - Capital Lighting, Inc.
Columbus, OH, USA
60-1645 Semi-Flush Mts.-Bowl Style
471436
60-1645 Semi-Flush Mts.-Bowl Style 471436
PRODUCT DETAILS / SPECS Width/Dia: 15.87 Height: 13.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Newport Copper Product Name: Two Light Semi-Flush UPC: 045923616457 Category: Semi-Flush Glass: Autumn Haze Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.87
Height: 13.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Newport Copper
Product Name: Two Light Semi-Flush
UPC: 045923616457
Category: Semi-Flush
Glass: Autumn Haze
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471436
Product Name 60-1645 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details