Capital Lighting, Inc. 60-1651 Bathroom Fixtures-Three Lights 471435

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Newport Copper Product Name: Three Light Vanity UPC: 045923616518 Category: Vanity Glass: Autumn Haze Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Newport Copper Product Name: Three Light Vanity UPC: 045923616518 Category: Vanity Glass: Autumn Haze Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1651 Bathroom Fixtures-Three Lights - 471435 - Capital Lighting, Inc.
Columbus, OH, USA
60-1651 Bathroom Fixtures-Three Lights
471435
60-1651 Bathroom Fixtures-Three Lights 471435
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 12.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Newport Copper Product Name: Three Light Vanity UPC: 045923616518 Category: Vanity Glass: Autumn Haze Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 12.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Newport Copper
Product Name: Three Light Vanity
UPC: 045923616518
Category: Vanity
Glass: Autumn Haze
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471435
Product Name 60-1651 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details