Capital Lighting, Inc. 60-1647 Mini Pendants-Chain 471431

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Newport Copper Product Name: One Light Mini Pendant UPC: 045923616471 Category: Mini Pendants Glass: Autumn Haze Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Newport Copper Product Name: One Light Mini Pendant UPC: 045923616471 Category: Mini Pendants Glass: Autumn Haze Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1647 Mini Pendants-Chain - 471431 - Capital Lighting, Inc.
Columbus, OH, USA
60-1647 Mini Pendants-Chain
471431
60-1647 Mini Pendants-Chain 471431
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 18.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Newport Copper Product Name: One Light Mini Pendant UPC: 045923616471 Category: Mini Pendants Glass: Autumn Haze Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 18.12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Newport Copper
Product Name: One Light Mini Pendant
UPC: 045923616471
Category: Mini Pendants
Glass: Autumn Haze
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471431
Product Name 60-1647 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details