Capital Lighting, Inc. 60-1737 Pendants-Bowl Style 471429

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mountain Lodge Product Name: Two Light Pendant UPC: 045923617379 Category: Pendants Glass: Toasted Honey Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mountain Lodge Product Name: Two Light Pendant UPC: 045923617379 Category: Pendants Glass: Toasted Honey Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1737 Pendants-Bowl Style - 471429 - Capital Lighting, Inc.
Columbus, OH, USA
60-1737 Pendants-Bowl Style
471429
60-1737 Pendants-Bowl Style 471429
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mountain Lodge Product Name: Two Light Pendant UPC: 045923617379 Category: Pendants Glass: Toasted Honey Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 20.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mountain Lodge
Product Name: Two Light Pendant
UPC: 045923617379
Category: Pendants
Glass: Toasted Honey
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471429
Product Name 60-1737 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details