Capital Lighting, Inc. 60-1741 Mid. Chandeliers-Glass Up 471420

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Ebony & Brushed Nickel Product Name: Three Light Chandelier UPC: 045923617416 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Ebony & Brushed Nickel Product Name: Three Light Chandelier UPC: 045923617416 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-1741 Mid. Chandeliers-Glass Up - 471420 - Capital Lighting, Inc.
Columbus, OH, USA
60-1741 Mid. Chandeliers-Glass Up
471420
60-1741 Mid. Chandeliers-Glass Up 471420
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 19.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Ebony & Brushed Nickel Product Name: Three Light Chandelier UPC: 045923617416 Category: Chandeliers Glass: Satin White Safety Listing: Dry Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 19.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Ebony & Brushed Nickel
Product Name: Three Light Chandelier
UPC: 045923617416
Category: Chandeliers
Glass: Satin White
Safety Listing: Dry
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471420
Product Name 60-1741 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105500 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details