Capital Lighting, Inc. 60-1709 Sconces-Metal 471415

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Dust Bronze Product Name: One Light Sconce UPC: 045923617096 Category: Sconces Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Dust Bronze Product Name: One Light Sconce UPC: 045923617096 Category: Sconces Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1709 Sconces-Metal - 471415 - Capital Lighting, Inc.
Columbus, OH, USA
60-1709 Sconces-Metal
471415
60-1709 Sconces-Metal 471415
PRODUCT DETAILS / SPECS Width/Dia: 8.75 Height: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Mission Dust Bronze Product Name: One Light Sconce UPC: 045923617096 Category: Sconces Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.75
Height: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Mission Dust Bronze
Product Name: One Light Sconce
UPC: 045923617096
Category: Sconces
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471415
Product Name 60-1709 Sconces-Metal
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details