Capital Lighting, Inc. 60-1706 Flush Mounts-Bowl Style 471413

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mission Dust Bronze Product Name: Two Light Flush Dome UPC: 045923617065 Category: Flush Dome Glass: Satin White Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mission Dust Bronze Product Name: Two Light Flush Dome UPC: 045923617065 Category: Flush Dome Glass: Satin White Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1706 Flush Mounts-Bowl Style - 471413 - Capital Lighting, Inc.
Columbus, OH, USA
60-1706 Flush Mounts-Bowl Style
471413
60-1706 Flush Mounts-Bowl Style 471413
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Mission Dust Bronze Product Name: Two Light Flush Dome UPC: 045923617065 Category: Flush Dome Glass: Satin White Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Mission Dust Bronze
Product Name: Two Light Flush Dome
UPC: 045923617065
Category: Flush Dome
Glass: Satin White
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471413
Product Name 60-1706 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details