Capital Lighting, Inc. 60-1707 Pendants-Other 471411

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mission Dust Bronze Product Name: One Light Pendant UPC: 045923617072 Category: Pendants Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mission Dust Bronze Product Name: One Light Pendant UPC: 045923617072 Category: Pendants Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1707 Pendants-Other - 471411 - Capital Lighting, Inc.
Columbus, OH, USA
60-1707 Pendants-Other
471411
60-1707 Pendants-Other 471411
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 15.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Mission Dust Bronze Product Name: One Light Pendant UPC: 045923617072 Category: Pendants Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 15.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Mission Dust Bronze
Product Name: One Light Pendant
UPC: 045923617072
Category: Pendants
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471411
Product Name 60-1707 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.175m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details