Capital Lighting, Inc. 60-1731 Pendants-Bowl Style 471405

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mountain Lodge Product Name: Four Light Pendant UPC: 045923617317 Category: Pendants Glass: Toasted Honey Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mountain Lodge Product Name: Four Light Pendant UPC: 045923617317 Category: Pendants Glass: Toasted Honey Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
60-1731 Pendants-Bowl Style - 471405 - Capital Lighting, Inc.
Columbus, OH, USA
60-1731 Pendants-Bowl Style
471405
60-1731 Pendants-Bowl Style 471405
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 30.75 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Mountain Lodge Product Name: Four Light Pendant UPC: 045923617317 Category: Pendants Glass: Toasted Honey Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 30.75
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Mountain Lodge
Product Name: Four Light Pendant
UPC: 045923617317
Category: Pendants
Glass: Toasted Honey
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471405
Product Name 60-1731 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details