Capital Lighting, Inc. 60-1723 Mid. Chandeliers-Glass Up 471404

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.12 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mountain Lodge Product Name: Nine Light Chandelier UPC: 045923617232 Category: Chandeliers Glass: Toasted Honey Safety Listing: Dry Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.12 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mountain Lodge Product Name: Nine Light Chandelier UPC: 045923617232 Category: Chandeliers Glass: Toasted Honey Safety Listing: Dry Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
60-1723 Mid. Chandeliers-Glass Up - 471404 - Capital Lighting, Inc.
Columbus, OH, USA
60-1723 Mid. Chandeliers-Glass Up
471404
60-1723 Mid. Chandeliers-Glass Up 471404
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 32.12 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Mountain Lodge Product Name: Nine Light Chandelier UPC: 045923617232 Category: Chandeliers Glass: Toasted Honey Safety Listing: Dry Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 32.12
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Mountain Lodge
Product Name: Nine Light Chandelier
UPC: 045923617232
Category: Chandeliers
Glass: Toasted Honey
Safety Listing: Dry
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471404
Product Name 60-1723 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details