Capital Lighting, Inc. 60-1725 Flush Mounts-Bowl Style 471403

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mountain Lodge Product Name: Two Light Flush Dome UPC: 045923617256 Category: Flush Dome Glass: Toasted Honey Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mountain Lodge Product Name: Two Light Flush Dome UPC: 045923617256 Category: Flush Dome Glass: Toasted Honey Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1725 Flush Mounts-Bowl Style - 471403 - Capital Lighting, Inc.
Columbus, OH, USA
60-1725 Flush Mounts-Bowl Style
471403
60-1725 Flush Mounts-Bowl Style 471403
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Mountain Lodge Product Name: Two Light Flush Dome UPC: 045923617256 Category: Flush Dome Glass: Toasted Honey Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Mountain Lodge
Product Name: Two Light Flush Dome
UPC: 045923617256
Category: Flush Dome
Glass: Toasted Honey
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471403
Product Name 60-1725 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details