Capital Lighting, Inc. 60-1726 Flush Mounts-Bowl Style 471401

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mountain Lodge Product Name: Two Light Flush Dome UPC: 045923617263 Category: Flush Dome Glass: Toasted Honey Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mountain Lodge Product Name: Two Light Flush Dome UPC: 045923617263 Category: Flush Dome Glass: Toasted Honey Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
60-1726 Flush Mounts-Bowl Style - 471401 - Capital Lighting, Inc.
Columbus, OH, USA
60-1726 Flush Mounts-Bowl Style
471401
60-1726 Flush Mounts-Bowl Style 471401
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mountain Lodge Product Name: Two Light Flush Dome UPC: 045923617263 Category: Flush Dome Glass: Toasted Honey Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mountain Lodge
Product Name: Two Light Flush Dome
UPC: 045923617263
Category: Flush Dome
Glass: Toasted Honey
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471401
Product Name 60-1726 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details