Capital Lighting, Inc. 60-2023 Exterior -Wall Mount 471398

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Greystone Product Name: One Light Wall Lantern UPC: 045923620232 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 9.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Greystone Product Name: One Light Wall Lantern UPC: 045923620232 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 9.50

Suppliers

Company
Product
Description
Supplier Links
60-2023 Exterior -Wall Mount - 471398 - Capital Lighting, Inc.
Columbus, OH, USA
60-2023 Exterior -Wall Mount
471398
60-2023 Exterior -Wall Mount 471398
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 16.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Greystone Product Name: One Light Wall Lantern UPC: 045923620232 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 9.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 16.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Greystone
Product Name: One Light Wall Lantern
UPC: 045923620232
Category: Wall Lanterns
Glass: Clear Water
Safety Listing: Wet
Top to outlet: 9.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471398
Product Name 60-2023 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details