Capital Lighting, Inc. 60-2007 Exterior -Ceiling Mount 471396

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fruitwood Product Name: Two Light Flush Dome UPC: 045923620072 Category: Flush Dome Glass: Amber Water Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fruitwood Product Name: Two Light Flush Dome UPC: 045923620072 Category: Flush Dome Glass: Amber Water Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2007 Exterior -Ceiling Mount - 471396 - Capital Lighting, Inc.
Columbus, OH, USA
60-2007 Exterior -Ceiling Mount
471396
60-2007 Exterior -Ceiling Mount 471396
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Fruitwood Product Name: Two Light Flush Dome UPC: 045923620072 Category: Flush Dome Glass: Amber Water Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Fruitwood
Product Name: Two Light Flush Dome
UPC: 045923620072
Category: Flush Dome
Glass: Amber Water
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471396
Product Name 60-2007 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details