Capital Lighting, Inc. 60-2022 Exterior -Wall Mount 471395

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Greystone Product Name: One Light Wall Lantern UPC: 045923620225 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Greystone Product Name: One Light Wall Lantern UPC: 045923620225 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
60-2022 Exterior -Wall Mount - 471395 - Capital Lighting, Inc.
Columbus, OH, USA
60-2022 Exterior -Wall Mount
471395
60-2022 Exterior -Wall Mount 471395
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Greystone Product Name: One Light Wall Lantern UPC: 045923620225 Category: Wall Lanterns Glass: Clear Water Safety Listing: Wet Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Greystone
Product Name: One Light Wall Lantern
UPC: 045923620225
Category: Wall Lanterns
Glass: Clear Water
Safety Listing: Wet
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471395
Product Name 60-2022 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details