Capital Lighting, Inc. 60-2026 Exterior -Post/Pier Head 471374

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Greystone Product Name: One Light Post Lantern UPC: 045923620263 Category: Post Lanterns Glass: Clear Water Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Greystone Product Name: One Light Post Lantern UPC: 045923620263 Category: Post Lanterns Glass: Clear Water Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2026 Exterior -Post/Pier Head - 471374 - Capital Lighting, Inc.
Columbus, OH, USA
60-2026 Exterior -Post/Pier Head
471374
60-2026 Exterior -Post/Pier Head 471374
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Greystone Product Name: One Light Post Lantern UPC: 045923620263 Category: Post Lanterns Glass: Clear Water Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Greystone
Product Name: One Light Post Lantern
UPC: 045923620263
Category: Post Lanterns
Glass: Clear Water
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471374
Product Name 60-2026 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details