Capital Lighting, Inc. 60-2031 Exterior -Wall Mount 471373

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.87 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Iron Ore Product Name: Three Light Wall Lantern UPC: 045923620317 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 11.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.87 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Iron Ore Product Name: Three Light Wall Lantern UPC: 045923620317 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 11.25

Suppliers

Company
Product
Description
Supplier Links
60-2031 Exterior -Wall Mount - 471373 - Capital Lighting, Inc.
Columbus, OH, USA
60-2031 Exterior -Wall Mount
471373
60-2031 Exterior -Wall Mount 471373
PRODUCT DETAILS / SPECS Width/Dia: 10.87 Height: 27.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Iron Ore Product Name: Three Light Wall Lantern UPC: 045923620317 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 11.25

PRODUCT DETAILS / SPECS
Width/Dia: 10.87
Height: 27.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Iron Ore
Product Name: Three Light Wall Lantern
UPC: 045923620317
Category: Wall Lanterns
Glass: Seeded
Safety Listing: Wet
Top to outlet: 11.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471373
Product Name 60-2031 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details