Capital Lighting, Inc. 60-2050 Exterior -Post/Pier Head 471366

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Belgium Bronze Product Name: Three Light Post Lantern UPC: 045923620508 Category: Post Lanterns Glass: Seeded Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Belgium Bronze Product Name: Three Light Post Lantern UPC: 045923620508 Category: Post Lanterns Glass: Seeded Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2050 Exterior -Post/Pier Head - 471366 - Capital Lighting, Inc.
Columbus, OH, USA
60-2050 Exterior -Post/Pier Head
471366
60-2050 Exterior -Post/Pier Head 471366
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 22.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Belgium Bronze Product Name: Three Light Post Lantern UPC: 045923620508 Category: Post Lanterns Glass: Seeded Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 22.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Belgium Bronze
Product Name: Three Light Post Lantern
UPC: 045923620508
Category: Post Lanterns
Glass: Seeded
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471366
Product Name 60-2050 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2061277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details