Capital Lighting, Inc. 60-2053 Exterior -Wall Mount 471360

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Plum Bronze Product Name: One Light Wall Lamp UPC: 045923620539 Category: Wall Lamps Glass: Seeded Safety Listing: Wet Top to outlet: 11.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Plum Bronze Product Name: One Light Wall Lamp UPC: 045923620539 Category: Wall Lamps Glass: Seeded Safety Listing: Wet Top to outlet: 11.25

Suppliers

Company
Product
Description
Supplier Links
60-2053 Exterior -Wall Mount - 471360 - Capital Lighting, Inc.
Columbus, OH, USA
60-2053 Exterior -Wall Mount
471360
60-2053 Exterior -Wall Mount 471360
PRODUCT DETAILS / SPECS Width/Dia: 9.25 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Plum Bronze Product Name: One Light Wall Lamp UPC: 045923620539 Category: Wall Lamps Glass: Seeded Safety Listing: Wet Top to outlet: 11.25

PRODUCT DETAILS / SPECS
Width/Dia: 9.25
Height: 22.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Plum Bronze
Product Name: One Light Wall Lamp
UPC: 045923620539
Category: Wall Lamps
Glass: Seeded
Safety Listing: Wet
Top to outlet: 11.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471360
Product Name 60-2053 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details