Capital Lighting, Inc. 60-2037 Exterior -Ceiling Mount 471349

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Iron Ore Product Name: One Light Flush Dome UPC: 045923620379 Category: Flush Dome Glass: Seeded Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Iron Ore Product Name: One Light Flush Dome UPC: 045923620379 Category: Flush Dome Glass: Seeded Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2037 Exterior -Ceiling Mount - 471349 - Capital Lighting, Inc.
Columbus, OH, USA
60-2037 Exterior -Ceiling Mount
471349
60-2037 Exterior -Ceiling Mount 471349
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.75 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Iron Ore Product Name: One Light Flush Dome UPC: 045923620379 Category: Flush Dome Glass: Seeded Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Iron Ore
Product Name: One Light Flush Dome
UPC: 045923620379
Category: Flush Dome
Glass: Seeded
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471349
Product Name 60-2037 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details