Capital Lighting, Inc. 60-2040 Exterior -Post/Pier Head 471346

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.87 Height: 23.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Iron Ore Product Name: Three Light Post Lantern UPC: 045923620409 Category: Post Lanterns Glass: Seeded
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.87 Height: 23.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Iron Ore Product Name: Three Light Post Lantern UPC: 045923620409 Category: Post Lanterns Glass: Seeded

Suppliers

Company
Product
Description
Supplier Links
60-2040 Exterior -Post/Pier Head - 471346 - Capital Lighting, Inc.
Columbus, OH, USA
60-2040 Exterior -Post/Pier Head
471346
60-2040 Exterior -Post/Pier Head 471346
PRODUCT DETAILS / SPECS Width/Dia: 10.87 Height: 23.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Satin Iron Ore Product Name: Three Light Post Lantern UPC: 045923620409 Category: Post Lanterns Glass: Seeded

PRODUCT DETAILS / SPECS
Width/Dia: 10.87
Height: 23.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Satin Iron Ore
Product Name: Three Light Post Lantern
UPC: 045923620409
Category: Post Lanterns
Glass: Seeded

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471346
Product Name 60-2040 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details