Capital Lighting, Inc. 60-2058 Exterior -Hanging 471337

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Plum Bronze Product Name: One Light Hanging Lantern UPC: 045923620584 Category: Hanging Lanterns Glass: Seeded Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Plum Bronze Product Name: One Light Hanging Lantern UPC: 045923620584 Category: Hanging Lanterns Glass: Seeded Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2058 Exterior -Hanging - 471337 - Capital Lighting, Inc.
Columbus, OH, USA
60-2058 Exterior -Hanging
471337
60-2058 Exterior -Hanging 471337
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Dark Plum Bronze Product Name: One Light Hanging Lantern UPC: 045923620584 Category: Hanging Lanterns Glass: Seeded Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Dark Plum Bronze
Product Name: One Light Hanging Lantern
UPC: 045923620584
Category: Hanging Lanterns
Glass: Seeded
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471337
Product Name 60-2058 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details