Capital Lighting, Inc. 60-2060 Exterior -Post/Pier Head 471336

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 26.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Plum Bronze Product Name: Three Light Post Lantern UPC: 045923620607 Category: Post Lanterns Glass: Seeded Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 26.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Plum Bronze Product Name: Three Light Post Lantern UPC: 045923620607 Category: Post Lanterns Glass: Seeded Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2060 Exterior -Post/Pier Head - 471336 - Capital Lighting, Inc.
Columbus, OH, USA
60-2060 Exterior -Post/Pier Head
471336
60-2060 Exterior -Post/Pier Head 471336
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 26.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Dark Plum Bronze Product Name: Three Light Post Lantern UPC: 045923620607 Category: Post Lanterns Glass: Seeded Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 26.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Dark Plum Bronze
Product Name: Three Light Post Lantern
UPC: 045923620607
Category: Post Lanterns
Glass: Seeded
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471336
Product Name 60-2060 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details