Capital Lighting, Inc. 60-2065 Exterior -Wall Mount 471335

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burlwood Product Name: One Light Wall Lantern UPC: 045923620652 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 9.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burlwood Product Name: One Light Wall Lantern UPC: 045923620652 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 9.00

Suppliers

Company
Product
Description
Supplier Links
60-2065 Exterior -Wall Mount - 471335 - Capital Lighting, Inc.
Columbus, OH, USA
60-2065 Exterior -Wall Mount
471335
60-2065 Exterior -Wall Mount 471335
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 18.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burlwood Product Name: One Light Wall Lantern UPC: 045923620652 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 9.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 18.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burlwood
Product Name: One Light Wall Lantern
UPC: 045923620652
Category: Wall Lanterns
Glass: Seeded
Safety Listing: Wet
Top to outlet: 9.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471335
Product Name 60-2065 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details