Capital Lighting, Inc. 60-2061 Exterior -Wall Mount 471333

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 28.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burlwood Product Name: Three Light Wall Lantern UPC: 045923620614 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 28.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burlwood Product Name: Three Light Wall Lantern UPC: 045923620614 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
60-2061 Exterior -Wall Mount - 471333 - Capital Lighting, Inc.
Columbus, OH, USA
60-2061 Exterior -Wall Mount
471333
60-2061 Exterior -Wall Mount 471333
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 28.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burlwood Product Name: Three Light Wall Lantern UPC: 045923620614 Category: Wall Lanterns Glass: Seeded Safety Listing: Wet Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 28.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burlwood
Product Name: Three Light Wall Lantern
UPC: 045923620614
Category: Wall Lanterns
Glass: Seeded
Safety Listing: Wet
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471333
Product Name 60-2061 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details