Capital Lighting, Inc. 60-2063 Exterior -Wall Mount 471330

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burlwood Product Name: One Light Wall Lamp UPC: 045923620638 Category: Wall Lamps Glass: Seeded Safety Listing: Wet Top to outlet: 11.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burlwood Product Name: One Light Wall Lamp UPC: 045923620638 Category: Wall Lamps Glass: Seeded Safety Listing: Wet Top to outlet: 11.75

Suppliers

Company
Product
Description
Supplier Links
60-2063 Exterior -Wall Mount - 471330 - Capital Lighting, Inc.
Columbus, OH, USA
60-2063 Exterior -Wall Mount
471330
60-2063 Exterior -Wall Mount 471330
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burlwood Product Name: One Light Wall Lamp UPC: 045923620638 Category: Wall Lamps Glass: Seeded Safety Listing: Wet Top to outlet: 11.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burlwood
Product Name: One Light Wall Lamp
UPC: 045923620638
Category: Wall Lamps
Glass: Seeded
Safety Listing: Wet
Top to outlet: 11.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471330
Product Name 60-2063 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details