Capital Lighting, Inc. 60-2067 Exterior -Ceiling Mount 471319

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burlwood Product Name: Two Light Flush Dome UPC: 045923620676 Category: Flush Dome Glass: Seeded Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burlwood Product Name: Two Light Flush Dome UPC: 045923620676 Category: Flush Dome Glass: Seeded Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2067 Exterior -Ceiling Mount - 471319 - Capital Lighting, Inc.
Columbus, OH, USA
60-2067 Exterior -Ceiling Mount
471319
60-2067 Exterior -Ceiling Mount 471319
PRODUCT DETAILS / SPECS Width/Dia: 13.50 Height: 8.50 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Burlwood Product Name: Two Light Flush Dome UPC: 045923620676 Category: Flush Dome Glass: Seeded Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.50
Height: 8.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Burlwood
Product Name: Two Light Flush Dome
UPC: 045923620676
Category: Flush Dome
Glass: Seeded
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471319
Product Name 60-2067 Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details