Capital Lighting, Inc. 60-2205 Exterior -Wall Mount 471318

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923622052 Category: Wall Lanterns Glass: Satin White Safety Listing: Wet Top to outlet: 4.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923622052 Category: Wall Lanterns Glass: Satin White Safety Listing: Wet Top to outlet: 4.00

Suppliers

Company
Product
Description
Supplier Links
60-2205 Exterior -Wall Mount - 471318 - Capital Lighting, Inc.
Columbus, OH, USA
60-2205 Exterior -Wall Mount
471318
60-2205 Exterior -Wall Mount 471318
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 13.00 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Old Bronze Product Name: One Light Wall Lantern UPC: 045923622052 Category: Wall Lanterns Glass: Satin White Safety Listing: Wet Top to outlet: 4.00

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 13.00
Bulb
Type: T4
Qty: 1
Wattage: 13
Finish: Old Bronze
Product Name: One Light Wall Lantern
UPC: 045923622052
Category: Wall Lanterns
Glass: Satin White
Safety Listing: Wet
Top to outlet: 4.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471318
Product Name 60-2205 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details