Capital Lighting, Inc. 60-2070 Exterior -Post/Pier Head 471316

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 25.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burlwood Product Name: Three Light Post Lantern UPC: 045923620706 Category: Post Lanterns Glass: Seeded Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 25.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burlwood Product Name: Three Light Post Lantern UPC: 045923620706 Category: Post Lanterns Glass: Seeded Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2070 Exterior -Post/Pier Head - 471316 - Capital Lighting, Inc.
Columbus, OH, USA
60-2070 Exterior -Post/Pier Head
471316
60-2070 Exterior -Post/Pier Head 471316
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 25.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Burlwood Product Name: Three Light Post Lantern UPC: 045923620706 Category: Post Lanterns Glass: Seeded Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 25.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Burlwood
Product Name: Three Light Post Lantern
UPC: 045923620706
Category: Post Lanterns
Glass: Seeded
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471316
Product Name 60-2070 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details