Capital Lighting, Inc. 60-2069 Exterior -Post/Pier Head 471314

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burlwood Product Name: One Light Post Lantern UPC: 045923620690 Category: Post Lanterns Glass: Seeded Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burlwood Product Name: One Light Post Lantern UPC: 045923620690 Category: Post Lanterns Glass: Seeded Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
60-2069 Exterior -Post/Pier Head - 471314 - Capital Lighting, Inc.
Columbus, OH, USA
60-2069 Exterior -Post/Pier Head
471314
60-2069 Exterior -Post/Pier Head 471314
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 22.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Burlwood Product Name: One Light Post Lantern UPC: 045923620690 Category: Post Lanterns Glass: Seeded Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 22.12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Burlwood
Product Name: One Light Post Lantern
UPC: 045923620690
Category: Post Lanterns
Glass: Seeded
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471314
Product Name 60-2069 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2698755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 396mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details