Capital Lighting, Inc. 60-2209 Exterior -Hanging 471303

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.62 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Textured Black Product Name: One Light Hanging Lantern UPC: 045923622090 Category: Hanging Lanterns Glass: Satin White Safety Listing: Wet Chain: 48``
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.62 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Textured Black Product Name: One Light Hanging Lantern UPC: 045923622090 Category: Hanging Lanterns Glass: Satin White Safety Listing: Wet Chain: 48``

Suppliers

Company
Product
Description
Supplier Links
60-2209 Exterior -Hanging - 471303 - Capital Lighting, Inc.
Columbus, OH, USA
60-2209 Exterior -Hanging
471303
60-2209 Exterior -Hanging 471303
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.62 Bulb Type: T4 Qty: 1 Wattage: 13 Finish: Textured Black Product Name: One Light Hanging Lantern UPC: 045923622090 Category: Hanging Lanterns Glass: Satin White Safety Listing: Wet Chain: 48``

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.62
Bulb
Type: T4
Qty: 1
Wattage: 13
Finish: Textured Black
Product Name: One Light Hanging Lantern
UPC: 045923622090
Category: Hanging Lanterns
Glass: Satin White
Safety Listing: Wet
Chain: 48``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471303
Product Name 60-2209 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details