Capital Lighting, Inc. 23426-ALU/OPL Mini Pendants-Cable 471298

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aluminum Product Name: One Light Pendant UPC: 641594007589 Category: Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aluminum Product Name: One Light Pendant UPC: 641594007589 Category: Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23426-ALU/OPL Mini Pendants-Cable - 471298 - Capital Lighting, Inc.
Columbus, OH, USA
23426-ALU/OPL Mini Pendants-Cable
471298
23426-ALU/OPL Mini Pendants-Cable 471298
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 21.00 Length 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aluminum Product Name: One Light Pendant UPC: 641594007589 Category: Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 21.00
Length 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aluminum
Product Name: One Light Pendant
UPC: 641594007589
Category: Pendant
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471298
Product Name 23426-ALU/OPL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details