Capital Lighting, Inc. 23425-ALU/OPL Mini Pendants-Cable 471295

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aluminum Product Name: One Light Pendant UPC: 641594007572 Category: Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aluminum Product Name: One Light Pendant UPC: 641594007572 Category: Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23425-ALU/OPL Mini Pendants-Cable - 471295 - Capital Lighting, Inc.
Columbus, OH, USA
23425-ALU/OPL Mini Pendants-Cable
471295
23425-ALU/OPL Mini Pendants-Cable 471295
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aluminum Product Name: One Light Pendant UPC: 641594007572 Category: Pendant Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aluminum
Product Name: One Light Pendant
UPC: 641594007572
Category: Pendant
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471295
Product Name 23425-ALU/OPL Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details