Capital Lighting, Inc. 23121-COG Sconces-Pocket 471290

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.25 Length 11.25 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Cognac Product Name: One Light Sconce UPC: 641594005356 Category: Wall Sconce Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.25 Length 11.25 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Cognac Product Name: One Light Sconce UPC: 641594005356 Category: Wall Sconce Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23121-COG Sconces-Pocket - 471290 - Capital Lighting, Inc.
Columbus, OH, USA
23121-COG Sconces-Pocket
471290
23121-COG Sconces-Pocket 471290
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 11.25 Length 11.25 Extension: 3 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Cognac Product Name: One Light Sconce UPC: 641594005356 Category: Wall Sconce Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 11.25
Length 11.25
Extension: 3
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Cognac
Product Name: One Light Sconce
UPC: 641594005356
Category: Wall Sconce
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471290
Product Name 23121-COG Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details