Capital Lighting, Inc. 50110-BS/CLR Island/Pool Table-4 Light + 471289

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Length 9.00 Bulb Type: G9 Qty: 10 Wattage: 40 Finish: Brushed Steel Product Name: Ten Light Pendant UPC: 641594239287 Category: Semi-Flush or Pendant Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Length 9.00 Bulb Type: G9 Qty: 10 Wattage: 40 Finish: Brushed Steel Product Name: Ten Light Pendant UPC: 641594239287 Category: Semi-Flush or Pendant Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
50110-BS/CLR Island/Pool Table-4 Light + - 471289 - Capital Lighting, Inc.
Columbus, OH, USA
50110-BS/CLR Island/Pool Table-4 Light +
471289
50110-BS/CLR Island/Pool Table-4 Light + 471289
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 9.00 Length 9.00 Bulb Type: G9 Qty: 10 Wattage: 40 Finish: Brushed Steel Product Name: Ten Light Pendant UPC: 641594239287 Category: Semi-Flush or Pendant Glass: Clear Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 9.00
Length 9.00
Bulb
Type: G9
Qty: 10
Wattage: 40
Finish: Brushed Steel
Product Name: Ten Light Pendant
UPC: 641594239287
Category: Semi-Flush or Pendant
Glass: Clear
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471289
Product Name 50110-BS/CLR Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details