Capital Lighting, Inc. 23906-BS/FCL Bathroom Fixtures-Two Lights 471261

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594075717 Category: Crystal Wall-Vanity Fixture Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594075717 Category: Crystal Wall-Vanity Fixture Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
23906-BS/FCL Bathroom Fixtures-Two Lights - 471261 - Capital Lighting, Inc.
Columbus, OH, USA
23906-BS/FCL Bathroom Fixtures-Two Lights
471261
23906-BS/FCL Bathroom Fixtures-Two Lights 471261
PRODUCT DETAILS / SPECS Width/Dia: 4.25 Height: 7.00 Length 7.00 Extension: 4 Bulb Type: G9 Qty: 2 Wattage: 60 Finish: Brushed Steel Product Name: Two Light Vanity/Wall UPC: 641594075717 Category: Crystal Wall-Vanity Fixture Shipped Via: UPS Safety Rating: CUL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 4.25
Height: 7.00
Length 7.00
Extension: 4
Bulb
Type: G9
Qty: 2
Wattage: 60
Finish: Brushed Steel
Product Name: Two Light Vanity/Wall
UPC: 641594075717
Category: Crystal Wall-Vanity Fixture
Shipped Via: UPS
Safety Rating: CUL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471261
Product Name 23906-BS/FCL Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details