Capital Lighting, Inc. 50064-SAT/ALB Flush Mounts-Bowl Style 471259

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: T3 Qty: 1 Wattage: 200 Finish: Satin Product Name: One Light Flush Mount UPC: 641594013511 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: T3 Qty: 1 Wattage: 200 Finish: Satin Product Name: One Light Flush Mount UPC: 641594013511 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50064-SAT/ALB Flush Mounts-Bowl Style - 471259 - Capital Lighting, Inc.
Columbus, OH, USA
50064-SAT/ALB Flush Mounts-Bowl Style
471259
50064-SAT/ALB Flush Mounts-Bowl Style 471259
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 5.00 Bulb Type: T3 Qty: 1 Wattage: 200 Finish: Satin Product Name: One Light Flush Mount UPC: 641594013511 Category: Flush-Mount Glass: Alabaster Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 5.00
Bulb
Type: T3
Qty: 1
Wattage: 200
Finish: Satin
Product Name: One Light Flush Mount
UPC: 641594013511
Category: Flush-Mount
Glass: Alabaster
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471259
Product Name 50064-SAT/ALB Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details