Capital Lighting, Inc. 23980-CH/OPL Mid. Chandeliers-Candle 471232

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 20.00 Bulb Type: G9 Qty: 14 Wattage: 40 Finish: Chrome Product Name: 14 Light Chandelier UPC: 641594075830 Category: Cable Articulating Chandelier Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 20.00 Bulb Type: G9 Qty: 14 Wattage: 40 Finish: Chrome Product Name: 14 Light Chandelier UPC: 641594075830 Category: Cable Articulating Chandelier Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
23980-CH/OPL Mid. Chandeliers-Candle - 471232 - Capital Lighting, Inc.
Columbus, OH, USA
23980-CH/OPL Mid. Chandeliers-Candle
471232
23980-CH/OPL Mid. Chandeliers-Candle 471232
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 20.00 Bulb Type: G9 Qty: 14 Wattage: 40 Finish: Chrome Product Name: 14 Light Chandelier UPC: 641594075830 Category: Cable Articulating Chandelier Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 20.00
Bulb
Type: G9
Qty: 14
Wattage: 40
Finish: Chrome
Product Name: 14 Light Chandelier
UPC: 641594075830
Category: Cable Articulating Chandelier
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471232
Product Name 23980-CH/OPL Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details