Capital Lighting, Inc. 50033-BS/FST Flush Mounts-Bowl Style 471229

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 3.25 Length 3.25 Extension: 3.25 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Wall-Fixture UPC: 641594013160 Category: Wall Fixture or Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 3.25 Length 3.25 Extension: 3.25 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Wall-Fixture UPC: 641594013160 Category: Wall Fixture or Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50033-BS/FST Flush Mounts-Bowl Style - 471229 - Capital Lighting, Inc.
Columbus, OH, USA
50033-BS/FST Flush Mounts-Bowl Style
471229
50033-BS/FST Flush Mounts-Bowl Style 471229
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 3.25 Length 3.25 Extension: 3.25 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Brushed Steel Product Name: One Light Wall-Fixture UPC: 641594013160 Category: Wall Fixture or Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 3.25
Length 3.25
Extension: 3.25
Bulb
Type: T3
Qty: 1
Wattage: 150
Finish: Brushed Steel
Product Name: One Light Wall-Fixture
UPC: 641594013160
Category: Wall Fixture or Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471229
Product Name 50033-BS/FST Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details