Capital Lighting, Inc. 50041-CH/FST Flush Mounts-Bowl Style 471227

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594824711 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594824711 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
50041-CH/FST Flush Mounts-Bowl Style - 471227 - Capital Lighting, Inc.
Columbus, OH, USA
50041-CH/FST Flush Mounts-Bowl Style
471227
50041-CH/FST Flush Mounts-Bowl Style 471227
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 4.00 Bulb Type: T3 Qty: 1 Wattage: 150 Finish: Chrome Product Name: One Light Flush Mount UPC: 641594824711 Category: Flush-Mount Glass: Frosted Naut Shipped Via: UPS Safety Rating: CETL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 4.00
Bulb
Type: T3
Qty: 1
Wattage: 150
Finish: Chrome
Product Name: One Light Flush Mount
UPC: 641594824711
Category: Flush-Mount
Glass: Frosted Naut
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471227
Product Name 50041-CH/FST Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318144 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details