Capital Lighting, Inc. 66-06 Mid. Chandeliers-Glass Up 471197

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gold & Silver Leaf Product Name: Six Light Chandelier UPC: 782042895362 Category: Interior Glass: Golden Ice Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gold & Silver Leaf Product Name: Six Light Chandelier UPC: 782042895362 Category: Interior Glass: Golden Ice Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
66-06 Mid. Chandeliers-Glass Up - 471197 - Capital Lighting, Inc.
Columbus, OH, USA
66-06 Mid. Chandeliers-Glass Up
471197
66-06 Mid. Chandeliers-Glass Up 471197
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 31.75 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Gold & Silver Leaf Product Name: Six Light Chandelier UPC: 782042895362 Category: Interior Glass: Golden Ice Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 31.75
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Gold & Silver Leaf
Product Name: Six Light Chandelier
UPC: 782042895362
Category: Interior
Glass: Golden Ice
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471197
Product Name 66-06 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details