Capital Lighting, Inc. 66-62 Bathroom Fixtures-Two Lights 471195

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold & Silver Leaf Product Name: Two Light Bath UPC: 782042895331 Category: Interior Glass: Golden Ice
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold & Silver Leaf Product Name: Two Light Bath UPC: 782042895331 Category: Interior Glass: Golden Ice

Suppliers

Company
Product
Description
Supplier Links
66-62 Bathroom Fixtures-Two Lights - 471195 - Capital Lighting, Inc.
Columbus, OH, USA
66-62 Bathroom Fixtures-Two Lights
471195
66-62 Bathroom Fixtures-Two Lights 471195
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 12.00 Extension: 7.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold & Silver Leaf Product Name: Two Light Bath UPC: 782042895331 Category: Interior Glass: Golden Ice

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 12.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold & Silver Leaf
Product Name: Two Light Bath
UPC: 782042895331
Category: Interior
Glass: Golden Ice

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471195
Product Name 66-62 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details