Capital Lighting, Inc. 66-44 Pendants-Bowl Style 471190

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 41.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gold & Silver Leaf Product Name: Four Light Pendant UPC: 782042895317 Category: Interior Glass: Golden Ice Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 41.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gold & Silver Leaf Product Name: Four Light Pendant UPC: 782042895317 Category: Interior Glass: Golden Ice Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
66-44 Pendants-Bowl Style - 471190 - Capital Lighting, Inc.
Columbus, OH, USA
66-44 Pendants-Bowl Style
471190
66-44 Pendants-Bowl Style 471190
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 41.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Gold & Silver Leaf Product Name: Four Light Pendant UPC: 782042895317 Category: Interior Glass: Golden Ice Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 41.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Gold & Silver Leaf
Product Name: Four Light Pendant
UPC: 782042895317
Category: Interior
Glass: Golden Ice
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471190
Product Name 66-44 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details