Capital Lighting, Inc. 66-64 Bathroom Fixtures-Four Lights 471179

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 12.00 Extension: 7.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gold & Silver Leaf Product Name: Four Light Bath UPC: 782042895355 Category: Interior Glass: Golden Ice Shipped Via: Truck Canopy: 1``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 12.00 Extension: 7.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gold & Silver Leaf Product Name: Four Light Bath UPC: 782042895355 Category: Interior Glass: Golden Ice Shipped Via: Truck Canopy: 1``H

Suppliers

Company
Product
Description
Supplier Links
66-64 Bathroom Fixtures-Four Lights - 471179 - Capital Lighting, Inc.
Columbus, OH, USA
66-64 Bathroom Fixtures-Four Lights
471179
66-64 Bathroom Fixtures-Four Lights 471179
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 12.00 Extension: 7.5 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Gold & Silver Leaf Product Name: Four Light Bath UPC: 782042895355 Category: Interior Glass: Golden Ice Shipped Via: Truck Canopy: 1``H

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 12.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Gold & Silver Leaf
Product Name: Four Light Bath
UPC: 782042895355
Category: Interior
Glass: Golden Ice
Shipped Via: Truck
Canopy: 1``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471179
Product Name 66-64 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details