Capital Lighting, Inc. 67-08 Large Chandeliers-Glass Shade 471176

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 47.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Moritz Bronze Product Name: Eight Light Chandelier UPC: 782042895454 Category: Interior Glass: Tea Stain Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 47.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Moritz Bronze Product Name: Eight Light Chandelier UPC: 782042895454 Category: Interior Glass: Tea Stain Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
67-08 Large Chandeliers-Glass Shade - 471176 - Capital Lighting, Inc.
Columbus, OH, USA
67-08 Large Chandeliers-Glass Shade
471176
67-08 Large Chandeliers-Glass Shade 471176
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 47.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Moritz Bronze Product Name: Eight Light Chandelier UPC: 782042895454 Category: Interior Glass: Tea Stain Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 47.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Moritz Bronze
Product Name: Eight Light Chandelier
UPC: 782042895454
Category: Interior
Glass: Tea Stain
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471176
Product Name 67-08 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details