Capital Lighting, Inc. 67-46 Foyer/Hall Lanterns-Glass w/Frame 471175

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moritz Bronze Product Name: Six Light Entry Chandelier UPC: 782042895485 Category: Interior Glass: Tea Stain Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moritz Bronze Product Name: Six Light Entry Chandelier UPC: 782042895485 Category: Interior Glass: Tea Stain Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
67-46 Foyer/Hall Lanterns-Glass w/Frame - 471175 - Capital Lighting, Inc.
Columbus, OH, USA
67-46 Foyer/Hall Lanterns-Glass w/Frame
471175
67-46 Foyer/Hall Lanterns-Glass w/Frame 471175
PRODUCT DETAILS / SPECS Width/Dia: 17.25 Height: 35.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moritz Bronze Product Name: Six Light Entry Chandelier UPC: 782042895485 Category: Interior Glass: Tea Stain Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 17.25
Height: 35.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Moritz Bronze
Product Name: Six Light Entry Chandelier
UPC: 782042895485
Category: Interior
Glass: Tea Stain
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471175
Product Name 67-46 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details