Capital Lighting, Inc. 67-05 Mid. Chandeliers-Glass Up 471174

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Moritz Bronze Product Name: Five Light Chandelier UPC: 782042895447 Category: Interior Glass: Tea Stain Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Moritz Bronze Product Name: Five Light Chandelier UPC: 782042895447 Category: Interior Glass: Tea Stain Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
67-05 Mid. Chandeliers-Glass Up - 471174 - Capital Lighting, Inc.
Columbus, OH, USA
67-05 Mid. Chandeliers-Glass Up
471174
67-05 Mid. Chandeliers-Glass Up 471174
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 36.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Moritz Bronze Product Name: Five Light Chandelier UPC: 782042895447 Category: Interior Glass: Tea Stain Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 36.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Moritz Bronze
Product Name: Five Light Chandelier
UPC: 782042895447
Category: Interior
Glass: Tea Stain
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471174
Product Name 67-05 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details