Capital Lighting, Inc. 67-34 Flush Mounts-Bowl Style 471170

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moritz Bronze Product Name: Three Light Flush Mount UPC: 782042895423 Category: Interior Glass: Tea Stain Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moritz Bronze Product Name: Three Light Flush Mount UPC: 782042895423 Category: Interior Glass: Tea Stain Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
67-34 Flush Mounts-Bowl Style - 471170 - Capital Lighting, Inc.
Columbus, OH, USA
67-34 Flush Mounts-Bowl Style
471170
67-34 Flush Mounts-Bowl Style 471170
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Moritz Bronze Product Name: Three Light Flush Mount UPC: 782042895423 Category: Interior Glass: Tea Stain Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Moritz Bronze
Product Name: Three Light Flush Mount
UPC: 782042895423
Category: Interior
Glass: Tea Stain
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 471170
Product Name 67-34 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details